Murata Electronics Ceramic Capacitors - GRM0335C1E271GA01D GRM0335C1E271GA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872877-GRM0335C1E271 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16373-6, 490-16373-2, 490-16373-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872877-GRM0335C1E271 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16373-6, 490-16373-2, 490-16373-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E271GA01D - 872877-GRM0335C1E271GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E271GA01D
872877-GRM0335C1E271GA01D
Ceramic Capacitors - GRM0335C1E271GA01D 872877-GRM0335C1E271GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872877-GRM0335C1E271 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16373-6, 490-16373-2, 490-16373-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872877-GRM0335C1E271GA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-16373-6, 490-16373-2, 490-16373-1

Buy Now Datasheet
Ceramic Capacitors - 490-16373-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16373-1-ND
Ceramic Capacitors 490-16373-1-ND
270pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

270pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16373-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16373-6-ND
Ceramic Capacitors 490-16373-6-ND
270pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

270pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16373-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16373-2-ND
Ceramic Capacitors 490-16373-2-ND
270pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

270pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
270PF 25V Capacitor
60-GRM0335C1E271GA01D
270PF 25V Capacitor 60-GRM0335C1E271GA01D
CAP CER 270PF 25V C0G/NP0 0201 Product overview: GRM0335C1E271GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E271GA01 D can be used for catalog matching and distributor lookup.

CAP CER 270PF 25V C0G/NP0 0201 Product overview: GRM0335C1E271GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E271GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E271GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E271GA01D
Ceramic Capacitors GRM0335C1E271GA01D
CAP CER 270PF 25V C0G/NP0 0201

CAP CER 270PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 270Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4946
Cap, 270Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4946
CAP, 270PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 270PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872877-GRM0335C1E271GA01D 490-16373-1-ND 490-16373-6-ND 60-GRM0335C1E271GA01D GRM0335C1E271GA01D 92AH4946
Product Name Ceramic Capacitors - GRM0335C1E271GA01D Ceramic Capacitors Ceramic Capacitors 270PF 25V Capacitor Ceramic Capacitors Cap, 270Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH150J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details