Murata Electronics Ceramic Capacitors GRM0335C1E270FA01D

Description
27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16713-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16713-2-ND
Ceramic Capacitors 490-16713-2-ND
27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16713-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16713-6-ND
Ceramic Capacitors 490-16713-6-ND
27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16713-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16713-1-ND
Ceramic Capacitors 490-16713-1-ND
27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359148-GRM0335C1E270FA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359148-GRM0335C1E270FA01D
Capacitors - Ceramic Capacitors 1359148-GRM0335C1E270FA01D
Win Source Part Number: 1359148-GRM0335C1E27 0FA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1E Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 27 pF Tolerance: ±1% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359148-GRM0335C1E270FA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1E
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 27 pF
Tolerance: ±1%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
27PF 25V Capacitor
60-GRM0335C1E270FA01D
27PF 25V Capacitor 60-GRM0335C1E270FA01D
CAP CER 27PF 25V C0G/NP0 0201 Product overview: GRM0335C1E270FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E270FA01 D can be used for catalog matching and distributor lookup.

CAP CER 27PF 25V C0G/NP0 0201 Product overview: GRM0335C1E270FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E270FA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E270FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E270FA01D
Ceramic Capacitors GRM0335C1E270FA01D
CAP CER 27PF 25V C0G/NP0 0201

CAP CER 27PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16713-2-ND 490-16713-6-ND 1359148-GRM0335C1E270FA01D 60-GRM0335C1E270FA01D GRM0335C1E270FA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 27PF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - C1206C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details