Murata Electronics Ceramic Capacitors GRM0335C1E220GA01D

Description
22pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
22pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11969-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11969-2-ND
Ceramic Capacitors 490-11969-2-ND
22pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11969-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11969-6-ND
Ceramic Capacitors 490-11969-6-ND
22pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11969-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11969-1-ND
Ceramic Capacitors 490-11969-1-ND
22pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E220GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E220GA01D
Ceramic Capacitors GRM0335C1E220GA01D
CAP CER 22PF 25V C0G/NP0 0201

CAP CER 22PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH7013 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH7013
Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH7013
CAP, 22PF, 25V, MLCC, 0201; Capacitance:22pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22PF, 25V, MLCC, 0201; Capacitance:22pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11969-2-ND 490-11969-6-ND GRM0335C1E220GA01D 65AH7013
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details