Murata Electronics Ceramic Capacitors GRM0335C1E200JA01J

Description
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E200JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E200JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 20PF 25V C0G/NP0 0201

CAP CER 20PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E200JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 20PF 25V C0G/NP0 0201

CAP CER 20PF 25V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0335C1E200JA01J
CAP CER 20PF 25V C0G/NP0 0201

CAP CER 20PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E200JA01JTR-ND 490-GRM0335C1E200JA01JDKR-ND GRM0335C1E200JA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details