Murata Electronics Ceramic Capacitors - GRM0335C1E1R8BD01D GRM0335C1E1R8BD01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116809-GRM0335C1E1R 8BD01D Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Capacitance: 1.8 pF Temperature Coefficient: 0 ppm/°C Thickness: 300 µm Height: 300 µm Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Alternative Parts (Cross-Reference): GRM0335C1E1R8BD01D.; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 300 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 0603
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116809-GRM0335C1E1R 8BD01D Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Capacitance: 1.8 pF Temperature Coefficient: 0 ppm/°C Thickness: 300 µm Height: 300 µm Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Alternative Parts (Cross-Reference): GRM0335C1E1R8BD01D.; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 300 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E1R8BD01D - 1116809-GRM0335C1E1R8BD01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E1R8BD01D
1116809-GRM0335C1E1R8BD01D
Ceramic Capacitors - GRM0335C1E1R8BD01D 1116809-GRM0335C1E1R8BD01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116809-GRM0335C1E1R 8BD01D Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Capacitance: 1.8 pF Temperature Coefficient: 0 ppm/°C Thickness: 300 µm Height: 300 µm Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Alternative Parts (Cross-Reference): GRM0335C1E1R8BD01D.; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Depth: 300 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 0603

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116809-GRM0335C1E1R8BD01D
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 600 µm
Capacitance: 1.8 pF
Temperature Coefficient: 0 ppm/°C
Thickness: 300 µm
Height: 300 µm
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: 0201
Alternative Parts (Cross-Reference): GRM0335C1E1R8BD01D.;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 300 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
Voltage Rating (DC): 25 V
Dielectric: C0G
Max Operating Temperature: 125 °C
Case Code (Metric): 0603

Buy Now
Singapore, Singapore
SMD 1.8pF 25V 0.1pF Capacitor
60-GRM0335C1E1R8BD01D
SMD 1.8pF 25V 0.1pF Capacitor 60-GRM0335C1E1R8BD01D
Cap Ceramic 1.8pF 25V C0G 0.1pF SMD 0201 125°C Paper T/R Product overview: GRM0335C1E1R8BD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 25V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R8BD01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 1.8pF 25V C0G 0.1pF SMD 0201 125°C Paper T/R Product overview: GRM0335C1E1R8BD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 25V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R8BD01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1116809-GRM0335C1E1R8BD01D 60-GRM0335C1E1R8BD01D
Product Name Ceramic Capacitors - GRM0335C1E1R8BD01D SMD 1.8pF 25V 0.1pF Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-6 microF 1.80E-6 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details