Murata Electronics Ceramic Capacitors GRM0335C1E1R5BA01J

Description
1.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E1R5BA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C1E1R5BA01J-ND
Ceramic Capacitors GRM0335C1E1R5BA01J-ND
1.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1.5PF 25V Capacitor
60-GRM0335C1E1R5BA01J
1.5PF 25V Capacitor 60-GRM0335C1E1R5BA01J
CAP CER 1.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R5BA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R5BA01 J can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R5BA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R5BA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E1R5BA01J - 1041095-GRM0335C1E1R5BA01J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E1R5BA01J
1041095-GRM0335C1E1R5BA01J
Ceramic Capacitors - GRM0335C1E1R5BA01J 1041095-GRM0335C1E1R5BA01J
Manufacturer: Murata Electronics North America Win Source Part Number: 1041095-GRM0335C1E1R 5BA01J Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1.5pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041095-GRM0335C1E1R5BA01J
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1.5pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0335C1E1R5BA01J
CAP CER 1.5PF 25V C0G/NP0 0201

CAP CER 1.5PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number GRM0335C1E1R5BA01J-ND 60-GRM0335C1E1R5BA01J 1041095-GRM0335C1E1R5BA01J GRM0335C1E1R5BA01J
Product Name Ceramic Capacitors 1.5PF 25V Capacitor Ceramic Capacitors - GRM0335C1E1R5BA01J Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers