Murata Electronics Ceramic Capacitors - GRM0335C1E1R3CA01D GRM0335C1E1R3CA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775078-GRM0335C1E1R3 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1.3pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E1R3C030BF; GRT0335C1E1R3CA02D; GCM0335C1E1R3CD03J; GCM0335C1E1R3CD03W; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775078-GRM0335C1E1R3 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1.3pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E1R3C030BF; GRT0335C1E1R3CA02D; GCM0335C1E1R3CD03J; GCM0335C1E1R3CD03W; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E1R3CA01D - 775078-GRM0335C1E1R3CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E1R3CA01D
775078-GRM0335C1E1R3CA01D
Ceramic Capacitors - GRM0335C1E1R3CA01D 775078-GRM0335C1E1R3CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775078-GRM0335C1E1R3 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1.3pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E1R3C030BF; GRT0335C1E1R3CA02D; GCM0335C1E1R3CD03J; GCM0335C1E1R3CD03W; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775078-GRM0335C1E1R3CA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1.3pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603C0G1E1R3C030BF; GRT0335C1E1R3CA02D; GCM0335C1E1R3CD03J; GCM0335C1E1R3CD03W;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E1R3CA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.3PF 25V C0G/NP0 0201

CAP CER 1.3PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E1R3CA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E1R3CA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.3PF 25V C0G/NP0 0201

CAP CER 1.3PF 25V C0G/NP0 0201

Buy Now Datasheet
Singapore, Singapore
1.3PF 25V Capacitor
60-GRM0335C1E1R3CA01D
1.3PF 25V Capacitor 60-GRM0335C1E1R3CA01D
CAP CER 1.3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R3CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R3CA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R3CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R3CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM0335C1E1R3CA01D
CAP CER 1.3PF 25V C0G/NP0 0201

CAP CER 1.3PF 25V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - GRM0335C1E1R3CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E1R3CA01D
Ceramic Capacitors GRM0335C1E1R3CA01D
CAP CER 1.3PF 25V C0G/NP0 0201

CAP CER 1.3PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775078-GRM0335C1E1R3CA01D 490-GRM0335C1E1R3CA01DDKR-ND 490-GRM0335C1E1R3CA01DTR-ND 60-GRM0335C1E1R3CA01D GRM0335C1E1R3CA01D GRM0335C1E1R3CA01D
Product Name Ceramic Capacitors - GRM0335C1E1R3CA01D Ceramic Capacitors Ceramic Capacitors 1.3PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.30E-6 microF 1.30E-6 microF 1.30E-6 microF 1.30E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0201 (0603 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers