Murata Electronics Ceramic Capacitors GRM0335C1E1R3BA01D

Description
1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17805-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17805-2-ND
Ceramic Capacitors 490-17805-2-ND
1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17805-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17805-1-ND
Ceramic Capacitors 490-17805-1-ND
1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17805-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17805-6-ND
Ceramic Capacitors 490-17805-6-ND
1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.3pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E1R3BA01D - 1177562-GRM0335C1E1R3BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E1R3BA01D
1177562-GRM0335C1E1R3BA01D
Ceramic Capacitors - GRM0335C1E1R3BA01D 1177562-GRM0335C1E1R3BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1177562-GRM0335C1E1R 3BA01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 1.3pF Tolerance: ±0.1pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177562-GRM0335C1E1R3BA01D
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 1.3pF
Tolerance: ±0.1pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Buy Now
Singapore, Singapore
1.3PF 25V Capacitor
60-GRM0335C1E1R3BA01D
1.3PF 25V Capacitor 60-GRM0335C1E1R3BA01D
CAP CER 1.3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R3BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R3BA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R3BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R3BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17805-2-ND 490-17805-6-ND 1177562-GRM0335C1E1R3BA01D 60-GRM0335C1E1R3BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1E1R3BA01D 1.3PF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M30R473M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details