Murata Electronics 18PF 25V Capacitor GRM0335C1E180JA01J

Description
CAP CER 18PF 25V C0G/NP0 0201 Product overview: GRM0335C1E180JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E180JA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 18PF 25V C0G/NP0 0201 Product overview: GRM0335C1E180JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E180JA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18PF 25V Capacitor
60-GRM0335C1E180JA01J
18PF 25V Capacitor 60-GRM0335C1E180JA01J
CAP CER 18PF 25V C0G/NP0 0201 Product overview: GRM0335C1E180JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E180JA01 J can be used for catalog matching and distributor lookup.

CAP CER 18PF 25V C0G/NP0 0201 Product overview: GRM0335C1E180JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E180JA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358310-GRM0335C1E180JA01J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358310-GRM0335C1E180JA01J
Capacitors - Ceramic Capacitors 1358310-GRM0335C1E180JA01J
Win Source Part Number: 1358310-GRM0335C1E18 0JA01J Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1E Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 18 pF Tolerance: ±5% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358310-GRM0335C1E180JA01J
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1E
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 18 pF
Tolerance: ±5%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - 490-14544-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14544-1-ND
Ceramic Capacitors 490-14544-1-ND
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14544-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14544-6-ND
Ceramic Capacitors 490-14544-6-ND
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14544-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14544-2-ND
Ceramic Capacitors 490-14544-2-ND
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E180JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E180JA01J
Ceramic Capacitors GRM0335C1E180JA01J
CAP CER 18PF 25V C0G/NP0 0201

CAP CER 18PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E180JA01J 1358310-GRM0335C1E180JA01J 490-14544-1-ND 490-14544-6-ND GRM0335C1E180JA01J
Product Name 18PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106PMC250K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details