Murata Power Solutions Ceramic Capacitors GRM0335C1E151JA01D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E151JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E151JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 25V C0G/NP0 0201

CAP CER 150PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E151JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 25V C0G/NP0 0201

CAP CER 150PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E151JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E151JA01D
Ceramic Capacitors GRM0335C1E151JA01D
CAP CER MLCC

CAP CER MLCC

Supplier's Site
Cap, 150Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4942 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4942
Cap, 150Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4942
CAP, 150PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 150PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E151JA01DTR-ND 490-GRM0335C1E151JA01DDKR-ND GRM0335C1E151JA01D 92AH4942
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 227SVL6R3MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details