Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061018-GRM0335C1E15
Length: 600 µm
Mounting: SMD (SMT)
Capacitance: 15 pF
Thickness: 300 µm
Width: 300 µm
Categories: OEM Parts(F-I)
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061018-GRM0335C1E150JZ01D |
| Product Name | OEM Parts - OEM Parts (F - I) - GRM0335C1E150JZ01D |