Murata Electronics Ceramic Capacitors GRM0335C1E120JA01D

Description
12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3144-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3144-6-ND
Ceramic Capacitors 490-3144-6-ND
12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3144-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3144-2-ND
Ceramic Capacitors 490-3144-2-ND
12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3144-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3144-1-ND
Ceramic Capacitors 490-3144-1-ND
12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
12PF 25V Capacitor
60-GRM0335C1E120JA01D
12PF 25V Capacitor 60-GRM0335C1E120JA01D
CAP CER 12PF 25V C0G/NP0 0201 Product overview: GRM0335C1E120JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E120JA01 D can be used for catalog matching and distributor lookup.

CAP CER 12PF 25V C0G/NP0 0201 Product overview: GRM0335C1E120JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E120JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E120JA01D - 1041083-GRM0335C1E120JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E120JA01D
1041083-GRM0335C1E120JA01D
Ceramic Capacitors - GRM0335C1E120JA01D 1041083-GRM0335C1E120JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041083-GRM0335C1E12 0JA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 12pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041083-GRM0335C1E120JA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 12pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E120JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E120JA01D
Ceramic Capacitors GRM0335C1E120JA01D
CAP CER 12PF 25V C0G/NP0 0201

CAP CER 12PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Murata - 03AC2528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Murata
03AC2528
Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Murata 03AC2528
CAP, 12PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 12PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 12 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata - 80X8543 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 12 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
80X8543
Multilayer Ceramic Capacitor, Grm Series, 12 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata 80X8543
Multilayer Ceramic Capacitor, GRM Series, 12 pF, - 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 12 pF, - 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3144-6-ND 490-3144-2-ND 60-GRM0335C1E120JA01D 1041083-GRM0335C1E120JA01D GRM0335C1E120JA01D 03AC2528 80X8543
Product Name Ceramic Capacitors Ceramic Capacitors 12PF 25V Capacitor Ceramic Capacitors - GRM0335C1E120JA01D Ceramic Capacitors Cap, 12Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 12 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX101M450H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details