Murata Electronics Capacitors - Ceramic Capacitors GRM0335C1E120GA01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1331129-GRM0335C1E12 0GA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 12 pF Tolerance: ±2% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11967-6,490-1196 7-2,GRM0335C1E120GA0 1D-ND,490-11967-1 Base Product Number: GRM0335C1E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1331129-GRM0335C1E12 0GA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 12 pF Tolerance: ±2% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11967-6,490-1196 7-2,GRM0335C1E120GA0 1D-ND,490-11967-1 Base Product Number: GRM0335C1E RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331129-GRM0335C1E120GA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331129-GRM0335C1E120GA01D
Capacitors - Ceramic Capacitors 1331129-GRM0335C1E120GA01D
Manufacturer: Murata Electronics Win Source Part Number: 1331129-GRM0335C1E12 0GA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 12 pF Tolerance: ±2% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11967-6,490-1196 7-2,GRM0335C1E120GA0 1D-ND,490-11967-1 Base Product Number: GRM0335C1E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331129-GRM0335C1E120GA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 12 pF
Tolerance: ±2%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11967-6,490-11967-2,GRM0335C1E120GA01D-ND,490-11967-1
Base Product Number: GRM0335C1E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-11967-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11967-2-ND
Ceramic Capacitors 490-11967-2-ND
12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11967-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11967-1-ND
Ceramic Capacitors 490-11967-1-ND
12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11967-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11967-6-ND
Ceramic Capacitors 490-11967-6-ND
12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
12PF 25V Capacitor
60-GRM0335C1E120GA01D
12PF 25V Capacitor 60-GRM0335C1E120GA01D
CAP CER 12PF 25V C0G/NP0 0201 Product overview: GRM0335C1E120GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E120GA01 D can be used for catalog matching and distributor lookup.

CAP CER 12PF 25V C0G/NP0 0201 Product overview: GRM0335C1E120GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E120GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 12Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH7009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH7009
Cap, 12Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH7009
CAP, 12PF, 25V, MLCC, 0201; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 12PF, 25V, MLCC, 0201; Capacitance:12pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 12Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 77AH4503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
77AH4503
Cap, 12Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 77AH4503
CAP, 12PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 12PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E120GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E120GA01D
Ceramic Capacitors GRM0335C1E120GA01D
CAP CER 12PF 25V C0G/NP0 0201

CAP CER 12PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331129-GRM0335C1E120GA01D 490-11967-2-ND 490-11967-6-ND 60-GRM0335C1E120GA01D 65AH7009 77AH4503 GRM0335C1E120GA01D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 12PF 25V Capacitor Cap, 12Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 12Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details