Murata Electronics Ceramic Capacitors - GRM0335C1E110JA01D GRM0335C1E110JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775074-GRM0335C1E110 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 11pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E110JT; C0603C0G1E110J030BG; GRT0335C1E110JA02D; GRT0335C1E110JA02W; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775074-GRM0335C1E110 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 11pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E110JT; C0603C0G1E110J030BG; GRT0335C1E110JA02D; GRT0335C1E110JA02W; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E110JA01D - 775074-GRM0335C1E110JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E110JA01D
775074-GRM0335C1E110JA01D
Ceramic Capacitors - GRM0335C1E110JA01D 775074-GRM0335C1E110JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775074-GRM0335C1E110 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 11pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E110JT; C0603C0G1E110J030BG; GRT0335C1E110JA02D; GRT0335C1E110JA02W; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775074-GRM0335C1E110JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 11pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603C0G1E110JT; C0603C0G1E110J030BG; GRT0335C1E110JA02D; GRT0335C1E110JA02W;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E110JA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C1E110JA01D-ND
Ceramic Capacitors GRM0335C1E110JA01D-ND
11pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
11PF 25V Capacitor
60-GRM0335C1E110JA01D
11PF 25V Capacitor 60-GRM0335C1E110JA01D
CAP CER 11PF 25V C0G/NP0 0201 Product overview: GRM0335C1E110JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E110JA01 D can be used for catalog matching and distributor lookup.

CAP CER 11PF 25V C0G/NP0 0201 Product overview: GRM0335C1E110JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 11PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E110JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E110JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E110JA01D
Ceramic Capacitors GRM0335C1E110JA01D
CAP CER 11PF 25V C0G/NP0 0201

CAP CER 11PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM0335C1E110JA01D
CAP CER 11PF 25V C0G/NP0 0201

CAP CER 11PF 25V C0G/NP0 0201

Supplier's Site
Cap Ceramic 11pF 25V C0G 5% Pad SMD 0201 125C T/R - 535-GRM0335C1E110JA01D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 11pF 25V C0G 5% Pad SMD 0201 125C T/R
535-GRM0335C1E110JA01D
Cap Ceramic 11pF 25V C0G 5% Pad SMD 0201 125C T/R 535-GRM0335C1E110JA01D
Cap Ceramic 11pF 25V C0G 5% Pad SMD 0201 125C T/R

Cap Ceramic 11pF 25V C0G 5% Pad SMD 0201 125C T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775074-GRM0335C1E110JA01D GRM0335C1E110JA01D-ND 60-GRM0335C1E110JA01D GRM0335C1E110JA01D GRM0335C1E110JA01D 535-GRM0335C1E110JA01D
Product Name Ceramic Capacitors - GRM0335C1E110JA01D Ceramic Capacitors 11PF 25V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Cap Ceramic 11pF 25V C0G 5% Pad SMD 0201 125C T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 1.10E-5 microF 1.10E-5 microF 1.10E-5 microF 1.10E-5 microF 1.10E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers