Murata Electronics Ceramic Capacitors GRM0335C1E101JA01D

Description
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3160-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3160-1-ND
Ceramic Capacitors 490-3160-1-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3160-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3160-6-ND
Ceramic Capacitors 490-3160-6-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3160-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3160-2-ND
Ceramic Capacitors 490-3160-2-ND
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 25V Capacitor
60-GRM0335C1E101JA01D
100PF 25V Capacitor 60-GRM0335C1E101JA01D
CAP CER 100PF 25V C0G/NP0 0201 Product overview: GRM0335C1E101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E101JA01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 25V C0G/NP0 0201 Product overview: GRM0335C1E101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E101JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8200696 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200696
MLCCs - Multilayer Ceramic Capacitors 8200696
Murata GRM0335C1E101JA01D

Murata GRM0335C1E101JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8200696P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200696P
MLCCs - Multilayer Ceramic Capacitors 8200696P
Murata GRM0335C1E101JA01D

Murata GRM0335C1E101JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1449035 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1449035
MLCCs - Multilayer Ceramic Capacitors 1449035
Murata GRM0335C1E101JA01D

Murata GRM0335C1E101JA01D

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1E101JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1E101JA01D
25V 100pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata - 80X8542 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
80X8542
Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata 80X8542
Multilayer Ceramic Capacitor, GRM Series, 100 pF, - 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 100 pF, - 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 25V, 5%, C0G, 0201, Reel; Capacitance Murata - 03AC2527 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 25V, 5%, C0G, 0201, Reel; Capacitance Murata
03AC2527
Cap, 100Pf, 25V, 5%, C0G, 0201, Reel; Capacitance Murata 03AC2527
CAP, 100PF, 25V, 5%, C0G, 0201, REEL; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 25V, 5%, C0G, 0201, REEL; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E101JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E101JA01D
Ceramic Capacitors GRM0335C1E101JA01D
CAP CER 100PF 25V C0G/NP0 0201

CAP CER 100PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3160-1-ND 490-3160-6-ND 60-GRM0335C1E101JA01D 8200696 8200696P GRM0335C1E101JA01D 80X8542 03AC2527 GRM0335C1E101JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 100PF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, Grm Series, 100 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata Cap, 100Pf, 25V, 5%, C0G, 0201, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers