Murata Electronics Ceramic Capacitors GRM0335C1E101FA01J

Description
CAP CER 100PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 100PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E101FA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 25V C0G/NP0 0201

CAP CER 100PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E101FA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 25V C0G/NP0 0201

CAP CER 100PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E101FA01JTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1E101FA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1E101FA01J
Capacitors - Ceramic Capacitors GRM0335C1E101FA01J
CAP CER 100PF 25V C0G/NP0 0201

CAP CER 100PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E101FA01JDKR-ND 490-GRM0335C1E101FA01JCT-ND GRM0335C1E101FA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details