Murata Electronics 100PF 25V Capacitor GRM0335C1E101FA01D

Description
CAP CER 100PF 25V C0G/NP0 0201 Product overview: GRM0335C1E101FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E101FA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 25V C0G/NP0 0201 Product overview: GRM0335C1E101FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E101FA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 25V Capacitor
60-GRM0335C1E101FA01D
100PF 25V Capacitor 60-GRM0335C1E101FA01D
CAP CER 100PF 25V C0G/NP0 0201 Product overview: GRM0335C1E101FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E101FA01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 25V C0G/NP0 0201 Product overview: GRM0335C1E101FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E101FA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11282-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11282-6-ND
Ceramic Capacitors 490-11282-6-ND
100pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11282-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11282-1-ND
Ceramic Capacitors 490-11282-1-ND
100pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11282-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11282-2-ND
Ceramic Capacitors 490-11282-2-ND
100pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358312-GRM0335C1E101FA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358312-GRM0335C1E101FA01D
Capacitors - Ceramic Capacitors 1358312-GRM0335C1E101FA01D
Win Source Part Number: 1358312-GRM0335C1E10 1FA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1E Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 100 pF Tolerance: ±1% Voltage - Rated: 25V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358312-GRM0335C1E101FA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1E
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 100 pF
Tolerance: ±1%
Voltage - Rated: 25V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Cap, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
03AJ1542
Cap, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 03AJ1542
CAP, 100PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 100PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4939 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4939
Cap, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4939
CAP, 100PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 100PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E101FA01D 490-11282-6-ND 490-11282-1-ND 1358312-GRM0335C1E101FA01D 03AJ1542
Product Name 100PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details