Murata Electronics Ceramic Capacitors GRM0335C1E100GA01D

Description
10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14798-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14798-2-ND
Ceramic Capacitors 490-14798-2-ND
10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14798-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14798-1-ND
Ceramic Capacitors 490-14798-1-ND
10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14798-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14798-6-ND
Ceramic Capacitors 490-14798-6-ND
10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851496 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851496
MLCCs - Multilayer Ceramic Capacitors 1851496
Murata GRM0335C1E100GA01D

Murata GRM0335C1E100GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851804 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851804
MLCCs - Multilayer Ceramic Capacitors 1851804
Murata GRM0335C1E100GA01D

Murata GRM0335C1E100GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851804P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851804P
MLCCs - Multilayer Ceramic Capacitors 1851804P
Murata GRM0335C1E100GA01D

Murata GRM0335C1E100GA01D

Supplier's Site
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH7007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH7007
Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH7007
CAP, 10PF, 25V, MLCC, 0201; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10PF, 25V, MLCC, 0201; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 77AH4502 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
77AH4502
Cap, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 77AH4502
CAP, 10PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 10PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E100GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E100GA01D
Ceramic Capacitors GRM0335C1E100GA01D
CAP CER 10PF 25V C0G/NP0 0201

CAP CER 10PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14798-2-ND 490-14798-6-ND 1851496 1851804P 65AH7007 77AH4502 GRM0335C1E100GA01D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details