Murata Electronics Ceramic Capacitors - GRM0333C1E3R0CA01D GRM0333C1E3R0CA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115746-GRM0333C1E3R 0CA01D Voltage Rating: 25 V Length: 600 µm Capacitance: 3 pF Temperature Coefficient: 120 ppm/°C Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115746-GRM0333C1E3R 0CA01D Voltage Rating: 25 V Length: 600 µm Capacitance: 3 pF Temperature Coefficient: 120 ppm/°C Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0333C1E3R0CA01D - 1115746-GRM0333C1E3R0CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0333C1E3R0CA01D
1115746-GRM0333C1E3R0CA01D
Ceramic Capacitors - GRM0333C1E3R0CA01D 1115746-GRM0333C1E3R0CA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115746-GRM0333C1E3R 0CA01D Voltage Rating: 25 V Length: 600 µm Capacitance: 3 pF Temperature Coefficient: 120 ppm/°C Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115746-GRM0333C1E3R0CA01D
Voltage Rating: 25 V
Length: 600 µm
Capacitance: 3 pF
Temperature Coefficient: 120 ppm/°C
Thickness: 300 µm
Height: 330 µm
Material: Ceramic
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
SMD 3pF 25V 0.25pF Capacitor
60-GRM0333C1E3R0CA01D
SMD 3pF 25V 0.25pF Capacitor 60-GRM0333C1E3R0CA01D
Cap Ceramic 3pF 25V CJ 0.25pF SMD 0201 125Ž Paper T/R Product overview: GRM0333C1E3R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 25V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 25V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0333C1E3R0CA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 3pF 25V CJ 0.25pF SMD 0201 125Ž Paper T/R Product overview: GRM0333C1E3R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 25V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 25V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0333C1E3R0CA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1115746-GRM0333C1E3R0CA01D 60-GRM0333C1E3R0CA01D
Product Name Ceramic Capacitors - GRM0333C1E3R0CA01D SMD 3pF 25V 0.25pF Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-6 microF 3.00E-6 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R105M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details