Murata Electronics SMD 39pF 25V Capacitor GRM0332C1E390JA01D

Description
Cap Ceramic 39pF 25V CH 5% Pad SMD 0201 125°C T/R Product overview: GRM0332C1E390JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0332C1E390JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 39pF 25V CH 5% Pad SMD 0201 125°C T/R Product overview: GRM0332C1E390JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0332C1E390JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 39pF 25V Capacitor
60-GRM0332C1E390JA01D
SMD 39pF 25V Capacitor 60-GRM0332C1E390JA01D
Cap Ceramic 39pF 25V CH 5% Pad SMD 0201 125°C T/R Product overview: GRM0332C1E390JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0332C1E390JA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 39pF 25V CH 5% Pad SMD 0201 125°C T/R Product overview: GRM0332C1E390JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0332C1E390JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0332C1E390JA01D - 1061016-GRM0332C1E390JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0332C1E390JA01D
1061016-GRM0332C1E390JA01D
Ceramic Capacitors - GRM0332C1E390JA01D 1061016-GRM0332C1E390JA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061016-GRM0332C1E39 0JA01D Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 39 pF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061016-GRM0332C1E390JA01D
Voltage Rating: 25 V
Length: 600 µm
Mounting: SMD (SMT)
Capacitance: 39 pF
Tolerance: 5 %
Temperature Coefficient: 60 ppm/°C
Thickness: 300 µm
Height: 330 µm
Material: Ceramic
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
Voltage Rating (DC): 25 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM0332C1E390JA01D 1061016-GRM0332C1E390JA01D
Product Name SMD 39pF 25V Capacitor Ceramic Capacitors - GRM0332C1E390JA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details