Murata Power Solutions Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata GRM032R60J104ME15D

Description
CAP, 0.1UF, 6.3V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Description
CAP, 0.1UF, 6.3V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata - 45AJ4261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata
45AJ4261
Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata 45AJ4261
CAP, 0.1UF, 6.3V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 6.3V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45AJ4261
Product Name Cap, 0.1Uf, 6.3V, Mlcc, 0201; Capacitance Murata
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details