Murata Electronics Ceramic Capacitors GRM022R71A821MA12L

Description
820pF ±20% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet
Description
820pF ±20% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022R71A821MA12L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM022R71A821MA12L-ND
Ceramic Capacitors GRM022R71A821MA12L-ND
820pF ±20% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

820pF ±20% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM022R71A821MA12L
CAP CER 820PF 10V X7R 01005

CAP CER 820PF 10V X7R 01005

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number GRM022R71A821MA12L-ND GRM022R71A821MA12L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers