Murata Electronics Ceramic Capacitors GRM022R71A471KA01L

Description
CAP CER 470PF 10V X7R 01005
Request a Quote Datasheet
Description
CAP CER 470PF 10V X7R 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM022R71A471KA01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 10V X7R 01005

CAP CER 470PF 10V X7R 01005

Buy Now Datasheet
Ceramic Capacitors - 490-GRM022R71A471KA01LTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

470pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM022R71A471KA01L - 919709-GRM022R71A471KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM022R71A471KA01L
919709-GRM022R71A471KA01L
Ceramic Capacitors - GRM022R71A471KA01L 919709-GRM022R71A471KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919709-GRM022R71A471 KA01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 470 pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R71A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919709-GRM022R71A471KA01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 470 pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM022R71A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
470PF 10V Capacitor
60-GRM022R71A471KA01L
470PF 10V Capacitor 60-GRM022R71A471KA01L
CAP CER 470PF 10V X7R 01005 Product overview: GRM022R71A471KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71A471KA01 L can be used for catalog matching and distributor lookup.

CAP CER 470PF 10V X7R 01005 Product overview: GRM022R71A471KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71A471KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM022R71A471KA01LCT-ND 919709-GRM022R71A471KA01L 60-GRM022R71A471KA01L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM022R71A471KA01L 470PF 10V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011547 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details