Murata Electronics Ceramic Capacitors GRM022R71A271KA01L

Description
270pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet
Description
270pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8618-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8618-1-ND
Ceramic Capacitors 490-8618-1-ND
270pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

270pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8618-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8618-2-ND
Ceramic Capacitors 490-8618-2-ND
270pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

270pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM022R71A271KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R71A271KA01L
Ceramic Capacitors GRM022R71A271KA01L
CAP CER 270PF 10V X7R 01005

CAP CER 270PF 10V X7R 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM022R71A271KA01L
CAP CER 270PF 10V X7R 01005

CAP CER 270PF 10V X7R 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-8618-1-ND GRM022R71A271KA01L GRM022R71A271KA01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PSB202K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers