Murata Electronics 220PF 10V Capacitor GRM022R71A221KA01L

Description
CAP CER 220PF 10V X7R 01005 Product overview: GRM022R71A221KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71A221KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 10V X7R 01005 Product overview: GRM022R71A221KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71A221KA01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 10V Capacitor
60-GRM022R71A221KA01L
220PF 10V Capacitor 60-GRM022R71A221KA01L
CAP CER 220PF 10V X7R 01005 Product overview: GRM022R71A221KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71A221KA01 L can be used for catalog matching and distributor lookup.

CAP CER 220PF 10V X7R 01005 Product overview: GRM022R71A221KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71A221KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM022R71A221KA01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 10V X7R 01005

CAP CER 220PF 10V X7R 01005

Buy Now Datasheet
Ceramic Capacitors - 490-GRM022R71A221KA01LTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

220pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 966006-GRM022R71A221KA01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
966006-GRM022R71A221KA01L
Capacitors - Ceramic Capacitors 966006-GRM022R71A221KA01L
Win Source Part Number: 966006-GRM022R71A221 KA01L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 40,000 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GRM022R71A

Win Source Part Number: 966006-GRM022R71A221KA01L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 40,000
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GRM022R71A

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM022R71A221KA01L
CAP CER 220PF 10V X7R 01005

CAP CER 220PF 10V X7R 01005

Supplier's Site
Ceramic Capacitors - GRM022R71A221KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R71A221KA01L
Ceramic Capacitors GRM022R71A221KA01L
CAP CER 220PF 10V X7R 01005

CAP CER 220PF 10V X7R 01005

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM022R71A221KA01L 490-GRM022R71A221KA01LCT-ND 966006-GRM022R71A221KA01L GRM022R71A221KA01L GRM022R71A221KA01L
Product Name 220PF 10V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1833458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Film Paper Film Capacitors - 104HC3102K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers