Murata Electronics Ceramic Capacitors GRM022R71A121KA01L

Description
120pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet
Description
120pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8617-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8617-2-ND
Ceramic Capacitors 490-8617-2-ND
120pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

120pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8617-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8617-1-ND
Ceramic Capacitors 490-8617-1-ND
120pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

120pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
120PF 10V Capacitor
60-GRM022R71A121KA01L
120PF 10V Capacitor 60-GRM022R71A121KA01L
CAP CER 120PF 10V X7R 01005 Product overview: GRM022R71A121KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71A121KA01 L can be used for catalog matching and distributor lookup.

CAP CER 120PF 10V X7R 01005 Product overview: GRM022R71A121KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71A121KA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM022R71A121KA01L - 919708-GRM022R71A121KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM022R71A121KA01L
919708-GRM022R71A121KA01L
Ceramic Capacitors - GRM022R71A121KA01L 919708-GRM022R71A121KA01L
Manufacturer: Murata Electronics North America Win Source Part Number: 919708-GRM022R71A121 KA01L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R71A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-8617-6, 490-8617-6-ND, 490-8617-6INACTIVE, 490-8617-2, GRM022R71A121KA01L-N D, 490-8617-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919708-GRM022R71A121KA01L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM022R71A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-8617-6, 490-8617-6-ND, 490-8617-6INACTIVE, 490-8617-2, GRM022R71A121KA01L-ND, 490-8617-1

Buy Now Datasheet
Ceramic Capacitors - GRM022R71A121KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R71A121KA01L
Ceramic Capacitors GRM022R71A121KA01L
CAP CER 120PF 10V X7R 01005

CAP CER 120PF 10V X7R 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8617-2-ND 60-GRM022R71A121KA01L 919708-GRM022R71A121KA01L GRM022R71A121KA01L
Product Name Ceramic Capacitors 120PF 10V Capacitor Ceramic Capacitors - GRM022R71A121KA01L Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers