Murata Electronics Ceramic Capacitors GRM022R71A102MA12L

Description
1000pF ±20% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM022R71A102MA12LTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±20% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

1000pF ±20% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM022R71A102MA12LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 10V X7R 01005

CAP CER 1000PF 10V X7R 01005

Buy Now Datasheet
Ceramic Capacitors - GRM022R71A102MA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R71A102MA12L
Ceramic Capacitors GRM022R71A102MA12L
CAP CER 1000PF 10V X7R 01005

CAP CER 1000PF 10V X7R 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM022R71A102MA12L
CAP CER 1000PF 10V X7R 01005

CAP CER 1000PF 10V X7R 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM022R71A102MA12LTR-ND GRM022R71A102MA12L GRM022R71A102MA12L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers