Murata Electronics Ceramic Capacitors - GRM022R71A102KA12L GRM022R71A102KA12L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919707-GRM022R71A102 KA12L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R71A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM022R71A102KA12L-N D, 490-17801-6, 490-17801-6-ND, 490-17801-2, 490-17801-1, 490-17801-6INACTIVE
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919707-GRM022R71A102 KA12L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R71A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM022R71A102KA12L-N D, 490-17801-6, 490-17801-6-ND, 490-17801-2, 490-17801-1, 490-17801-6INACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022R71A102KA12L - 919707-GRM022R71A102KA12L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM022R71A102KA12L
919707-GRM022R71A102KA12L
Ceramic Capacitors - GRM022R71A102KA12L 919707-GRM022R71A102KA12L
Manufacturer: Murata Electronics North America Win Source Part Number: 919707-GRM022R71A102 KA12L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R71A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM022R71A102KA12L-N D, 490-17801-6, 490-17801-6-ND, 490-17801-2, 490-17801-1, 490-17801-6INACTIVE

Manufacturer: Murata Electronics North America
Win Source Part Number: 919707-GRM022R71A102KA12L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM022R71A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM022R71A102KA12L-ND, 490-17801-6, 490-17801-6-ND, 490-17801-2, 490-17801-1, 490-17801-6INACTIVE

Buy Now Datasheet
Singapore, Singapore
1000PF 10V Capacitor
60-GRM022R71A102KA12L
1000PF 10V Capacitor 60-GRM022R71A102KA12L
CAP CER 1000PF 10V X7R 01005 Product overview: GRM022R71A102KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71A102KA12 L can be used for catalog matching and distributor lookup.

CAP CER 1000PF 10V X7R 01005 Product overview: GRM022R71A102KA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71A102KA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-17801-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17801-2-ND
Ceramic Capacitors 490-17801-2-ND
1000pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

1000pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17801-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17801-1-ND
Ceramic Capacitors 490-17801-1-ND
1000pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

1000pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Cap, 1000Pf, 10V, Mlcc, 01005; Capacitance Murata - 66AH5986 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 10V, Mlcc, 01005; Capacitance Murata
66AH5986
Cap, 1000Pf, 10V, Mlcc, 01005; Capacitance Murata 66AH5986
CAP, 1000PF, 10V, MLCC, 01005; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 1000PF, 10V, MLCC, 01005; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 10V, Mlcc, 01005 Rohs Compliant Murata - 92AH8243 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 10V, Mlcc, 01005 Rohs Compliant Murata
92AH8243
Cap, 1000Pf, 10V, Mlcc, 01005 Rohs Compliant Murata 92AH8243
CAP, 1000PF, 10V, MLCC, 01005 ROHS COMPLIANT: YES

CAP, 1000PF, 10V, MLCC, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM022R71A102KA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R71A102KA12L
Ceramic Capacitors GRM022R71A102KA12L
CAP CER 1000PF 10V X7R 01005

CAP CER 1000PF 10V X7R 01005

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919707-GRM022R71A102KA12L 60-GRM022R71A102KA12L 490-17801-2-ND 66AH5986 92AH8243 GRM022R71A102KA12L
Product Name Ceramic Capacitors - GRM022R71A102KA12L 1000PF 10V Capacitor Ceramic Capacitors Cap, 1000Pf, 10V, Mlcc, 01005; Capacitance Murata Cap, 1000Pf, 10V, Mlcc, 01005 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details