Murata Power Solutions Ceramic Capacitors GRM022R61A104ME01L

Description
CAP CER 0.1UF 10V X5R 01005
Request a Quote Datasheet
Description
CAP CER 0.1UF 10V X5R 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM022R61A104ME01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 10V X5R 01005

CAP CER 0.1UF 10V X5R 01005

Buy Now Datasheet
Ceramic Capacitors - 490-GRM022R61A104ME01LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Singapore, Singapore
0.1UF 10V Capacitor
60-GRM022R61A104ME01L
0.1UF 10V Capacitor 60-GRM022R61A104ME01L
CAP CER 0.1UF 10V X5R 01005 Product overview: GRM022R61A104ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R61A104ME01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X5R 01005 Product overview: GRM022R61A104ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R61A104ME01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors- Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors- Ceramic Capacitors
Capacitors- Ceramic Capacitors
Manufacturer: Murata Electronics Category: Capacitors- Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Cut Tape (CT) Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Operating Temperature: -55°C ~ 85°C Mounting Type: Surface Mount, MLCC

Manufacturer: Murata Electronics
Category: Capacitors- Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR) Cut Tape (CT)
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Operating Temperature: -55°C ~ 85°C
Mounting Type: Surface Mount, MLCC

Buy Now Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0100 Rohs Compliant Murata - 92AH4919 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0100 Rohs Compliant Murata
92AH4919
Cap, 0.1Uf, 10V, Mlcc, 0100 Rohs Compliant Murata 92AH4919
CAP, 0.1UF, 10V, MLCC, 0100 ROHS COMPLIANT: YES

CAP, 0.1UF, 10V, MLCC, 0100 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM022R61A104ME01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R61A104ME01L
Ceramic Capacitors GRM022R61A104ME01L
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM022R61A104ME01LCT-ND 60-GRM022R61A104ME01L 92AH4919 GRM022R61A104ME01L
Product Name Ceramic Capacitors 0.1UF 10V Capacitor Capacitors- Ceramic Capacitors Cap, 0.1Uf, 10V, Mlcc, 0100 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers