Murata Electronics Ceramic Capacitors GRM022R61A102ME19L

Description
CAP CER 1000PF 10V X5R 01005
Request a Quote Datasheet
Description
CAP CER 1000PF 10V X5R 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM022R61A102ME19LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 10V X5R 01005

CAP CER 1000PF 10V X5R 01005

Buy Now Datasheet
Ceramic Capacitors - 490-GRM022R61A102ME19LTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±20% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

1000pF ±20% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM022R61A102ME19L
CAP CER 1000PF 10V X5R 01005

CAP CER 1000PF 10V X5R 01005

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-GRM022R61A102ME19LCT-ND GRM022R61A102ME19L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052040 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details