Murata Electronics Custom Parts - Custom Parts (E - I) - GRM022R61A102KE19D GRM022R61A102KE19D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176595-GRM022R61A10 2KE19D Length: 400 µm Capacitance: 1 nF Thickness: 200 µm Width: 200 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Voltage Rating (DC): 10 V Dielectric: X5R
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176595-GRM022R61A10 2KE19D Length: 400 µm Capacitance: 1 nF Thickness: 200 µm Width: 200 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Voltage Rating (DC): 10 V Dielectric: X5R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GRM022R61A102KE19D - 1176595-GRM022R61A102KE19D - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GRM022R61A102KE19D
1176595-GRM022R61A102KE19D
Custom Parts - Custom Parts (E - I) - GRM022R61A102KE19D 1176595-GRM022R61A102KE19D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176595-GRM022R61A10 2KE19D Length: 400 µm Capacitance: 1 nF Thickness: 200 µm Width: 200 µm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Voltage Rating (DC): 10 V Dielectric: X5R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176595-GRM022R61A102KE19D
Length: 400 µm
Capacitance: 1 nF
Thickness: 200 µm
Width: 200 µm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 10 V
Dielectric: X5R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1176595-GRM022R61A102KE19D
Product Name Custom Parts - Custom Parts (E - I) - GRM022R61A102KE19D
Unlock Full Specs
to access all available technical data