Murata Electronics Ceramic Capacitors GRM022R60J272KE19L

Description
2700pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8153-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8153-1-ND
Ceramic Capacitors 490-8153-1-ND
2700pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

2700pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8153-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8153-2-ND
Ceramic Capacitors 490-8153-2-ND
2700pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

2700pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM022R60J272KE19L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R60J272KE19L
Ceramic Capacitors GRM022R60J272KE19L
CAP CER 2700PF 6.3V X5R 01005

CAP CER 2700PF 6.3V X5R 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM022R60J272KE19L
CAP CER 2700PF 6.3V X5R 01005

CAP CER 2700PF 6.3V X5R 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-8153-1-ND GRM022R60J272KE19L GRM022R60J272KE19L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details