Murata Electronics Ceramic Capacitors - GRM022R60J224ME14L GRM022R60J224ME14L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872874-GRM022R60J224 ME14L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13216-2, 490-13216-6, 490-13216-6-ND, 490-13216-6INACTIVE, 490-13216-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872874-GRM022R60J224 ME14L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13216-2, 490-13216-6, 490-13216-6-ND, 490-13216-6INACTIVE, 490-13216-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022R60J224ME14L - 872874-GRM022R60J224ME14L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM022R60J224ME14L
872874-GRM022R60J224ME14L
Ceramic Capacitors - GRM022R60J224ME14L 872874-GRM022R60J224ME14L
Manufacturer: Murata Electronics North America Win Source Part Number: 872874-GRM022R60J224 ME14L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-13216-2, 490-13216-6, 490-13216-6-ND, 490-13216-6INACTIVE, 490-13216-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872874-GRM022R60J224ME14L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM022R60J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-13216-2, 490-13216-6, 490-13216-6-ND, 490-13216-6INACTIVE, 490-13216-1

Buy Now Datasheet
Ceramic Capacitors - 490-13216-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13216-2-ND
Ceramic Capacitors 490-13216-2-ND
0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13216-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13216-1-ND
Ceramic Capacitors 490-13216-1-ND
0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 6.3V Capacitor
60-GRM022R60J224ME14L
0.22UF 6.3V Capacitor 60-GRM022R60J224ME14L
CAP CER 0.22UF 6.3V X5R 01005 Product overview: GRM022R60J224ME14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J224ME14 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X5R 01005 Product overview: GRM022R60J224ME14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J224ME14L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM022R60J224ME14L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R60J224ME14L
Ceramic Capacitors GRM022R60J224ME14L
CAP CER 0.22UF 6.3V X5R 01005

CAP CER 0.22UF 6.3V X5R 01005

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 872874-GRM022R60J224ME14L 490-13216-2-ND 60-GRM022R60J224ME14L GRM022R60J224ME14L
Product Name Ceramic Capacitors - GRM022R60J224ME14L Ceramic Capacitors 0.22UF 6.3V Capacitor Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C0603C102J1RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details