0.015µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
0.015µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
CAP CER 0.015UF 6.3V X5R 01005
CAP CER 0.015UF 6.3V X5R 01005
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-9974-2-ND | GRM022R60J153ME15L | GRM022R60J153ME15L |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |