Murata Electronics Ceramic Capacitors GRM022R60J152KE19L

Description
1500pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022R60J152KE19L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM022R60J152KE19L-ND
Ceramic Capacitors GRM022R60J152KE19L-ND
1500pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

1500pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM022R60J152KE19L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM022R60J152KE19L
Capacitors - Ceramic Capacitors GRM022R60J152KE19L
CAP CER 1500PF 6.3V X5R 01005

CAP CER 1500PF 6.3V X5R 01005

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM022R60J152KE19L-ND GRM022R60J152KE19L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers