Murata Electronics Ceramic Capacitors - GRM022R60J104ME15D GRM022R60J104ME15D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872872-GRM022R60J104 ME15D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 0.1 µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric) Package: Reel - TR Package: 01005 (0402 Metric) Mounting: Surface Mount, MLCC Family Name: GRM022R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM022R60J104ME15D-N D, Q7695461A, Q7329571B, Q7695461, 490-8616-6, GRM022R60J104ME15D-N DL, 490-8616-2, 490-8616-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872872-GRM022R60J104 ME15D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 0.1 µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric) Package: Reel - TR Package: 01005 (0402 Metric) Mounting: Surface Mount, MLCC Family Name: GRM022R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM022R60J104ME15D-N D, Q7695461A, Q7329571B, Q7695461, 490-8616-6, GRM022R60J104ME15D-N DL, 490-8616-2, 490-8616-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022R60J104ME15D - 872872-GRM022R60J104ME15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM022R60J104ME15D
872872-GRM022R60J104ME15D
Ceramic Capacitors - GRM022R60J104ME15D 872872-GRM022R60J104ME15D
Manufacturer: Murata Electronics North America Win Source Part Number: 872872-GRM022R60J104 ME15D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 0.1 µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric) Package: Reel - TR Package: 01005 (0402 Metric) Mounting: Surface Mount, MLCC Family Name: GRM022R60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM022R60J104ME15D-N D, Q7695461A, Q7329571B, Q7695461, 490-8616-6, GRM022R60J104ME15D-N DL, 490-8616-2, 490-8616-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872872-GRM022R60J104ME15D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 0.1 µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Package: Reel - TR
Package: 01005 (0402 Metric)
Mounting: Surface Mount, MLCC
Family Name: GRM022R60J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM022R60J104ME15D-ND, Q7695461A, Q7329571B, Q7695461, 490-8616-6, GRM022R60J104ME15D-NDL, 490-8616-2, 490-8616-1

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-GRM022R60J104ME15D
0.1UF 6.3V Capacitor 60-GRM022R60J104ME15D
CAP CER 0.1UF 6.3V X5R 01005 Product overview: GRM022R60J104ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J104ME15 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X5R 01005 Product overview: GRM022R60J104ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J104ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM022R60J104ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R60J104ME15D
Ceramic Capacitors GRM022R60J104ME15D
CAP CER 0.1UF 6.3V X5R 01005

CAP CER 0.1UF 6.3V X5R 01005

Supplier's Site Datasheet
CAP CER 0.1UF 6.3V X5R 01005 - 535-GRM022R60J104ME15D - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 6.3V X5R 01005
535-GRM022R60J104ME15D
CAP CER 0.1UF 6.3V X5R 01005 535-GRM022R60J104ME15D
CAP CER 0.1UF 6.3V X5R 01005

CAP CER 0.1UF 6.3V X5R 01005

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 872872-GRM022R60J104ME15D 60-GRM022R60J104ME15D GRM022R60J104ME15D 535-GRM022R60J104ME15D
Product Name Ceramic Capacitors - GRM022R60J104ME15D 0.1UF 6.3V Capacitor Ceramic Capacitors CAP CER 0.1UF 6.3V X5R 01005
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 335SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers