Murata Electronics Newest Parts - GRM022R60J103KE19L GRM022R60J103KE19L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 738387-GRM022R60J103 KE19L Packaging: Cut Tape (CT) Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 01005 (0402 Metric) Thickness (Maximum): 0.009" (0.22mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 738387-GRM022R60J103 KE19L Packaging: Cut Tape (CT) Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 01005 (0402 Metric) Thickness (Maximum): 0.009" (0.22mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - GRM022R60J103KE19L - 738387-GRM022R60J103KE19L - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - GRM022R60J103KE19L
738387-GRM022R60J103KE19L
Newest Parts - GRM022R60J103KE19L 738387-GRM022R60J103KE19L
Manufacturer: Murata Electronics North America Win Source Part Number: 738387-GRM022R60J103 KE19L Packaging: Cut Tape (CT) Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 01005 (0402 Metric) Thickness (Maximum): 0.009" (0.22mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 738387-GRM022R60J103KE19L
Packaging: Cut Tape (CT)
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10000pF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 01005 (0402 Metric)
Thickness (Maximum): 0.009" (0.22mm)
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)

Buy Now
Ceramic Capacitors - 490-8615-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8615-1-ND
Ceramic Capacitors 490-8615-1-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8615-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8615-2-ND
Ceramic Capacitors 490-8615-2-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 6.3V Capacitor
60-GRM022R60J103KE19L
10000PF 6.3V Capacitor 60-GRM022R60J103KE19L
CAP CER 10000PF 6.3V X5R 01005 Product overview: GRM022R60J103KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J103KE19 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 6.3V X5R 01005 Product overview: GRM022R60J103KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J103KE19L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.01Uf, 6.3V, Mlcc, 01005; Capacitance Murata - 66AH5982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 6.3V, Mlcc, 01005; Capacitance Murata
66AH5982
Cap, 0.01Uf, 6.3V, Mlcc, 01005; Capacitance Murata 66AH5982
CAP, 0.01UF, 6.3V, MLCC, 01005; Capacitance:0.01µF; Voltage Rating:6.3V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01UF, 6.3V, MLCC, 01005; Capacitance:0.01µF; Voltage Rating:6.3V; Ceramic Capacitor Case:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 6.3V, Mlcc, 01005 Rohs Compliant Murata - 92AH8239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 6.3V, Mlcc, 01005 Rohs Compliant Murata
92AH8239
Cap, 0.01Uf, 6.3V, Mlcc, 01005 Rohs Compliant Murata 92AH8239
CAP, 0.01UF, 6.3V, MLCC, 01005 ROHS COMPLIANT: YES

CAP, 0.01UF, 6.3V, MLCC, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 738387-GRM022R60J103KE19L 490-8615-1-ND 60-GRM022R60J103KE19L 66AH5982 92AH8239
Product Name Newest Parts - GRM022R60J103KE19L Ceramic Capacitors 10000PF 6.3V Capacitor Cap, 0.01Uf, 6.3V, Mlcc, 01005; Capacitance Murata Cap, 0.01Uf, 6.3V, Mlcc, 01005 Rohs Compliant Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX123M035A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details