Cap Cer 1000PF 6.3V X5R 01005 Product overview: GRM022R60J102KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60J102KE19
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966004-GRM022R60J102
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 400 µm
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 10 %
Thickness: 228.6 µm
Height: 200 µm
Width: 203.2 µm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 200 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1005
Voltage Rating (DC): 6.3 V
Dielectric: X5R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-GRM022R60J102KE19D | 966004-GRM022R60J102KE19D |
| Product Name | 1000PF 6.3V Capacitor | Ceramic Capacitors - GRM022R60J102KE19D |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |