Murata Electronics Ceramic Capacitors GRM022R60G474ME15L

Description
0.47µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13214-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13214-2-ND
Ceramic Capacitors 490-13214-2-ND
0.47µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

0.47µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13214-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13214-1-ND
Ceramic Capacitors 490-13214-1-ND
0.47µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

0.47µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 4V Capacitor
60-GRM022R60G474ME15L
0.47UF 4V Capacitor 60-GRM022R60G474ME15L
CAP CER 0.47UF 4V X5R 01005 Product overview: GRM022R60G474ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60G474ME15 L can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 4V X5R 01005 Product overview: GRM022R60G474ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60G474ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359003-GRM022R60G474ME15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359003-GRM022R60G474ME15L
Capacitors - Ceramic Capacitors 1359003-GRM022R60G474ME15L
Win Source Part Number: 1359003-GRM022R60G47 4ME15L Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel (TR) Product Status: Active Package / Case: 01005 (0402 Metric) Base Product Number: GRM022R60 Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 4V Applications: General Purpose Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.010" (0.25mm)

Win Source Part Number: 1359003-GRM022R60G474ME15L
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 01005 (0402 Metric)
Base Product Number: GRM022R60
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 4V
Applications: General Purpose
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.010" (0.25mm)

Buy Now Datasheet
Ceramic Capacitors - GRM022R60G474ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R60G474ME15L
Ceramic Capacitors GRM022R60G474ME15L
CAP CER 0.47UF 4V X5R 01005

CAP CER 0.47UF 4V X5R 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-13214-2-ND 60-GRM022R60G474ME15L 1359003-GRM022R60G474ME15L GRM022R60G474ME15L
Product Name Ceramic Capacitors 0.47UF 4V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX273K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details