Murata Electronics Ceramic Capacitors GRM022R60G473ME15L

Description
0.047µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022R60G473ME15L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM022R60G473ME15L-ND
Ceramic Capacitors GRM022R60G473ME15L-ND
0.047µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

0.047µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM022R60G473ME15L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM022R60G473ME15L
Capacitors - Ceramic Capacitors GRM022R60G473ME15L
CAP CER 0.047UF 4V X5R 01005

CAP CER 0.047UF 4V X5R 01005

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM022R60G473ME15L-ND GRM022R60G473ME15L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details