Murata Electronics Ceramic Capacitors GRM022R60G224ME14L

Description
0.22µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13213-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13213-2-ND
Ceramic Capacitors 490-13213-2-ND
0.22µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

0.22µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13213-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13213-1-ND
Ceramic Capacitors 490-13213-1-ND
0.22µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

0.22µF ±20% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 4V Capacitor
60-GRM022R60G224ME14L
0.22UF 4V Capacitor 60-GRM022R60G224ME14L
CAP CER 0.22UF 4V X5R 01005 Product overview: GRM022R60G224ME14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60G224ME14 L can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 4V X5R 01005 Product overview: GRM022R60G224ME14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60G224ME14L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM022R60G224ME14L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R60G224ME14L
Ceramic Capacitors GRM022R60G224ME14L
CAP CER 0.22UF 4V X5R 01005

CAP CER 0.22UF 4V X5R 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-13213-2-ND 60-GRM022R60G224ME14L GRM022R60G224ME14L
Product Name Ceramic Capacitors 0.22UF 4V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-200-35X35X8-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details