Murata Electronics Ceramic Capacitors GRM022R60G223KE15L

Description
0.022µF ±10% 4V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 4V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022R60G223KE15L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM022R60G223KE15L-ND
Ceramic Capacitors GRM022R60G223KE15L-ND
0.022µF ±10% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

0.022µF ±10% 4V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 4V Capacitor
60-GRM022R60G223KE15L
0.022UF 4V Capacitor 60-GRM022R60G223KE15L
CAP CER 0.022UF 4V X5R 01005 Product overview: GRM022R60G223KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60G223KE15 L can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 4V X5R 01005 Product overview: GRM022R60G223KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R60G223KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM022R60G223KE15L - 919703-GRM022R60G223KE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM022R60G223KE15L
919703-GRM022R60G223KE15L
Ceramic Capacitors - GRM022R60G223KE15L 919703-GRM022R60G223KE15L
Manufacturer: Murata Electronics North America Win Source Part Number: 919703-GRM022R60G223 KE15L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 0.022 µF ±10% 4V Ceramic Capacitor X5R 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM022D80G Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919703-GRM022R60G223KE15L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 0.022 µF ±10% 4V Ceramic Capacitor X5R 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM022D80G
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM022R60G223KE15L
CAP CER 0.022UF 4V X5R 01005

CAP CER 0.022UF 4V X5R 01005

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number GRM022R60G223KE15L-ND 60-GRM022R60G223KE15L 919703-GRM022R60G223KE15L GRM022R60G223KE15L
Product Name Ceramic Capacitors 0.022UF 4V Capacitor Ceramic Capacitors - GRM022R60G223KE15L Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 106SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers