Murata Electronics Capacitors - Ceramic Capacitors GRM022D80G104ME15L

Description
Win Source Part Number: 1110659-GRM022D80G10 4ME15L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 40,000 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6T Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10386-6INACTIVE, 490-10386-6,490-1038 6-6-ND,490-10386-2,4 90-10386-1 Base Product Number: GRM022D80G
Request a Quote Datasheet
Description
Win Source Part Number: 1110659-GRM022D80G10 4ME15L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 40,000 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6T Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10386-6INACTIVE, 490-10386-6,490-1038 6-6-ND,490-10386-2,4 90-10386-1 Base Product Number: GRM022D80G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1110659-GRM022D80G104ME15L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1110659-GRM022D80G104ME15L
Capacitors - Ceramic Capacitors 1110659-GRM022D80G104ME15L
Win Source Part Number: 1110659-GRM022D80G10 4ME15L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 40,000 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6T Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10386-6INACTIVE, 490-10386-6,490-1038 6-6-ND,490-10386-2,4 90-10386-1 Base Product Number: GRM022D80G

Win Source Part Number: 1110659-GRM022D80G104ME15L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 40,000
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X6T
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-10386-6INACTIVE,490-10386-6,490-10386-6-ND,490-10386-2,490-10386-1
Base Product Number: GRM022D80G

Buy Now Datasheet
Singapore, Singapore
0.1UF 4V Capacitor
60-GRM022D80G104ME15L
0.1UF 4V Capacitor 60-GRM022D80G104ME15L
CAP CER 0.1UF 4V X6T 01005 Product overview: GRM022D80G104ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022D80G104ME15 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 4V X6T 01005 Product overview: GRM022D80G104ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022D80G104ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10386-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10386-1-ND
Ceramic Capacitors 490-10386-1-ND
0.1µF ±20% 4V Ceramic Capacitor X6T 01005 (0402 Metric)

0.1µF ±20% 4V Ceramic Capacitor X6T 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10386-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10386-2-ND
Ceramic Capacitors 490-10386-2-ND
0.1µF ±20% 4V Ceramic Capacitor X6T 01005 (0402 Metric)

0.1µF ±20% 4V Ceramic Capacitor X6T 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM022D80G104ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022D80G104ME15L
Ceramic Capacitors GRM022D80G104ME15L
CAP CER 0.1UF 4V X6T 01005

CAP CER 0.1UF 4V X6T 01005

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1110659-GRM022D80G104ME15L 60-GRM022D80G104ME15L 490-10386-1-ND GRM022D80G104ME15L
Product Name Capacitors - Ceramic Capacitors 0.1UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details