CAP CER .01UF 16V X6S 01005
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRM022C81C103ME01LTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0100 microF |