Murata Electronics Ceramic Capacitors - GRM022B11A391MA01L GRM022B11A391MA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110049-GRM022B11A39 1MA01L Voltage Rating: 10 V Length: 400 µm Capacitance: 390 pF Tolerance: 20 % Thickness: 200 µm Height: 220 µm Material: Ceramic Width: 200 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110049-GRM022B11A39 1MA01L Voltage Rating: 10 V Length: 400 µm Capacitance: 390 pF Tolerance: 20 % Thickness: 200 µm Height: 220 µm Material: Ceramic Width: 200 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022B11A391MA01L - 1110049-GRM022B11A391MA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM022B11A391MA01L
1110049-GRM022B11A391MA01L
Ceramic Capacitors - GRM022B11A391MA01L 1110049-GRM022B11A391MA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110049-GRM022B11A39 1MA01L Voltage Rating: 10 V Length: 400 µm Capacitance: 390 pF Tolerance: 20 % Thickness: 200 µm Height: 220 µm Material: Ceramic Width: 200 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Min Operating Temperature: -25 °C Voltage Rating (DC): 10 V Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110049-GRM022B11A391MA01L
Voltage Rating: 10 V
Length: 400 µm
Capacitance: 390 pF
Tolerance: 20 %
Thickness: 200 µm
Height: 220 µm
Material: Ceramic
Width: 200 µm
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -25 °C
Voltage Rating (DC): 10 V
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
390pF Capacitor
60-GRM022B11A391MA01L
390pF Capacitor 60-GRM022B11A391MA01L
Multi-Layer Ceramic Capacitor 390pF 10VDC B 20% 01005 Emboss T/R Product overview: GRM022B11A391MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022B11A391MA01 L can be used for catalog matching and distributor lookup.

Multi-Layer Ceramic Capacitor 390pF 10VDC B 20% 01005 Emboss T/R Product overview: GRM022B11A391MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022B11A391MA01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1110049-GRM022B11A391MA01L 60-GRM022B11A391MA01L
Product Name Ceramic Capacitors - GRM022B11A391MA01L 390pF Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-4 microF 3.90E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details