Murata Electronics Capacitors - Ceramic Capacitors GRM0225C1H5R6WA03L

Description
Win Source Part Number: 1358395-GRM0225C1H5R 6WA03L Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Product Status: Active Package / Case: 01005 (0402 Metric) Base Product Number: GRM0225C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 5.6 pF Tolerance: ±0.05pF Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1358395-GRM0225C1H5R 6WA03L Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Product Status: Active Package / Case: 01005 (0402 Metric) Base Product Number: GRM0225C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 5.6 pF Tolerance: ±0.05pF Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1358395-GRM0225C1H5R6WA03L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358395-GRM0225C1H5R6WA03L
Capacitors - Ceramic Capacitors 1358395-GRM0225C1H5R6WA03L
Win Source Part Number: 1358395-GRM0225C1H5R 6WA03L Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Product Status: Active Package / Case: 01005 (0402 Metric) Base Product Number: GRM0225C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 5.6 pF Tolerance: ±0.05pF Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm)

Win Source Part Number: 1358395-GRM0225C1H5R6WA03L
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Product Status: Active
Package / Case: 01005 (0402 Metric)
Base Product Number: GRM0225C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 5.6 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)

Buy Now Datasheet
Singapore, Singapore
5.6PF 50V Capacitor
60-GRM0225C1H5R6WA03L
5.6PF 50V Capacitor 60-GRM0225C1H5R6WA03L
CAP CER 5.6PF 50V C0G/NP0 01005 Product overview: GRM0225C1H5R6WA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1H5R6WA03 L can be used for catalog matching and distributor lookup.

CAP CER 5.6PF 50V C0G/NP0 01005 Product overview: GRM0225C1H5R6WA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1H5R6WA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM0225C1H5R6WA03LTR-ND - DigiKey
Thief River Falls, MN, United States
5.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

5.6pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0225C1H5R6WA03L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0225C1H5R6WA03L
50V 5.6pF null 01005 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 5.6pF null 01005 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM0225C1H5R6WA03L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0225C1H5R6WA03L
Capacitors - Ceramic Capacitors GRM0225C1H5R6WA03L
CAP CER 5.6PF 50V C0G/NP0 01005

CAP CER 5.6PF 50V C0G/NP0 01005

Supplier's Site
Ceramic Capacitors - GRM0225C1H5R6WA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1H5R6WA03L
Ceramic Capacitors GRM0225C1H5R6WA03L
CAP CER 5.6PF 50V C0G/NP0 01005

CAP CER 5.6PF 50V C0G/NP0 01005

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358395-GRM0225C1H5R6WA03L 60-GRM0225C1H5R6WA03L 490-GRM0225C1H5R6WA03LTR-ND GRM0225C1H5R6WA03L GRM0225C1H5R6WA03L GRM0225C1H5R6WA03L
Product Name Capacitors - Ceramic Capacitors 5.6PF 50V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers