Murata Electronics
Ceramic Capacitors
GRM0225C1H510JA02L
Description
Ceramic Capacitor
-
DigiKey
-
ODG (Origin Data Global)
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Ceramic Capacitor
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
Capacitors |
|
Product Number
|
490-GRM0225C1H510JA02LTR-ND |
GRM0225C1H510JA02L |
GRM0225C1H510JA02L |
|
Product Name
|
Ceramic Capacitors |
Ceramic Capacitors |
Capacitors - Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor
|
|
|
|
Applications
|
General Purpose
|
|
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
Ceramic Composition
|
|
|
Capacitance Tolerance
|
5 (+/- %)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Technology
Film Capacitors
Applications
Automotive
View Details
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Configuration / Form Factor
Chip Capacitor
Technology
Multilayer
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
5 suppliers