Ceramic Capacitor
CAP CER MLCC
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM0225C1H2R9BA03LTR-ND | GRM0225C1H2R9BA03L | GRM0225C1H2R9BA03L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts |