Murata Electronics Ceramic Capacitors GRM0225C1H270GA02L

Description
27pF ±2% 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
27pF ±2% 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0225C1H270GA02LTR-ND - DigiKey
Thief River Falls, MN, United States
27pF ±2% 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

27pF ±2% 50V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0225C1H270GA02LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 27PF 50V C0G/NP0 01005

CAP CER 27PF 50V C0G/NP0 01005

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1H270GA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1H270GA02L
Ceramic Capacitors GRM0225C1H270GA02L
CAP CER 27PF 50V C0G/NP0 01005

CAP CER 27PF 50V C0G/NP0 01005

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM0225C1H270GA02L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0225C1H270GA02L
Capacitors - Ceramic Capacitors GRM0225C1H270GA02L
CAP CER 27PF 50V C0G/NP0 01005

CAP CER 27PF 50V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0225C1H270GA02LTR-ND GRM0225C1H270GA02L GRM0225C1H270GA02L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers