Murata Electronics Ceramic Capacitors GRM0225C1H120JA03L

Description
CAP CER 12PF 50V C0G/NP0 01005
Request a Quote Datasheet
Description
CAP CER 12PF 50V C0G/NP0 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0225C1H120JA03LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 50V C0G/NP0 01005

CAP CER 12PF 50V C0G/NP0 01005

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0225C1H120JA03LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - GRM0225C1H120JA03L - 919702-GRM0225C1H120JA03L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0225C1H120JA03L
919702-GRM0225C1H120JA03L
Ceramic Capacitors - GRM0225C1H120JA03L 919702-GRM0225C1H120JA03L
Manufacturer: Murata Electronics North America Win Source Part Number: 919702-GRM0225C1H120 JA03L Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM0225C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM0225C1H120JA0 3L, 490-GRM0225C1H120JA0 3L-ND, 490-GRM0225C1H120JA0 3LTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 919702-GRM0225C1H120JA03L
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GRM0225C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM0225C1H120JA03L, 490-GRM0225C1H120JA03L-ND, 490-GRM0225C1H120JA03LTR

Buy Now
Singapore, Singapore
12PF 50V Capacitor
60-GRM0225C1H120JA03L
12PF 50V Capacitor 60-GRM0225C1H120JA03L
CAP CER 12PF 50V C0G/NP0 01005 Product overview: GRM0225C1H120JA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1H120JA03 L can be used for catalog matching and distributor lookup.

CAP CER 12PF 50V C0G/NP0 01005 Product overview: GRM0225C1H120JA03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0225C1H120JA03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0225C1H120JA03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0225C1H120JA03L
Ceramic Capacitors GRM0225C1H120JA03L
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0225C1H120JA03LCT-ND 919702-GRM0225C1H120JA03L 60-GRM0225C1H120JA03L GRM0225C1H120JA03L
Product Name Ceramic Capacitors Ceramic Capacitors - GRM0225C1H120JA03L 12PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers